Murata Electronics Fixed Inductors LQG15WZ62NG02D

Description
62nH Unshielded Multilayer Inductor 180mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Multilayer Inductor 180mA 1.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ62NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
62nH Unshielded Multilayer Inductor 180mA 1.9Ohm Max 0402 (1005 Metric)

62nH Unshielded Multilayer Inductor 180mA 1.9Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ62NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 180MA 1.9 OHM SMD

FIXED IND 62NH 180MA 1.9 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ62NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 62NH 180MA 1.9 OHM SMD

FIXED IND 62NH 180MA 1.9 OHM SMD

Buy Now Datasheet
Inductor, 62Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ1000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 62Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ1000
Inductor, 62Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ1000
INDUCTOR, 62NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 62NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ62NG02DTR-ND 24AJ1000
Product Name Fixed Inductors Inductor, 62Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Testing Frequency 10 kHz
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details