Murata Power Solutions Fixed Inductors LQG15WH47NJ02D

Description
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH47NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH47NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH47NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 47Nh, 0402, 1.3Ghz Rohs Compliant Murata - 65AH7732 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 47Nh, 0402, 1.3Ghz Rohs Compliant Murata
65AH7732
Inductor, Aec-Q200, 47Nh, 0402, 1.3Ghz Rohs Compliant Murata 65AH7732
INDUCTOR, AEC-Q200, 47NH, 0402, 1.3GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 47NH, 0402, 1.3GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH47NJ02DDKR-ND 65AH7732
Product Name Fixed Inductors Inductor, Aec-Q200, 47Nh, 0402, 1.3Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details