The Murata inductor, part number LQG15WH2N8S02, features an inductance of 2.8nH with a tolerance of ±0.3nH. It is designed for high-frequency applications, with a self-resonance frequency of 6.5GHz and a Q factor of a minimum of 23 at 250MHz. The inductor has a rated current of 900mA based on temperature rise and a maximum DC resistance of 0.08Ω. It operates within a temperature range of -55°C to 125°C. The component is compliant with AEC-Q200 standards and is RoHS compliant, making it suitable for automotive and other environmentally sensitive applications. The inductor is available in a compact 0402 package size, facilitating integration into space-constrained designs.
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 2.8NH, 0402, 6.5GHZ ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15WH2N8S02DDKR-ND | 65AH7712 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 2.8Nh, 0402, 6.5Ghz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| DCR | 0.0800 ohms |