Murata Electronics Fixed Inductors LQG15HZR27H02D

Description
270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15184-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15184-2-ND
Fixed Inductors 490-15184-2-ND
270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15184-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers