Murata Electronics Fixed Inductors LQG15WZ1N4C02D

Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ1N4C02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata - 24AJ0899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata
24AJ0899
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata 24AJ0899
INDUCTOR, 1.4NH, 12GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.4NH, 12GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ1N4C02DTR-ND 24AJ0899
Product Name Fixed Inductors Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details