Murata Electronics Fixed Inductors LQG15WH3N2C02D

Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N2C02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata - 24AJ0825 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata
24AJ0825
Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata 24AJ0825
INDUCTOR, 3.2NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.2NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N2C02DTR-ND 24AJ0825
Product Name Fixed Inductors Inductor, 3.2Nh, 6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Common Mode Chokes - DSO1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers