Murata Electronics Fixed Inductors LQG15WHR10G02D

Description
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WHR10G02DTR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WHR10G02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 150MA 2.5 OHM

FIXED IND 100NH 150MA 2.5 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WHR10G02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100NH 150MA 2.5 OHM

FIXED IND 100NH 150MA 2.5 OHM

Buy Now Datasheet
Inductor, 100Nh, 900Mhz, 0402 Rohs Compliant Murata - 24AJ0772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 900Mhz, 0402 Rohs Compliant Murata
24AJ0772
Inductor, 100Nh, 900Mhz, 0402 Rohs Compliant Murata 24AJ0772
INDUCTOR, 100NH, 900MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 900MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WHR10G02DTR-ND 24AJ0772
Product Name Fixed Inductors Inductor, 100Nh, 900Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details