Murata Power Solutions Fixed Inductors LQG15WH3N8S02D

Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N8S02DCT-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH3N8S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH3N8S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.8Nh, 0402, 5Ghz Rohs Compliant Murata - 65AH7724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.8Nh, 0402, 5Ghz Rohs Compliant Murata
65AH7724
Inductor, Aec-Q200, 3.8Nh, 0402, 5Ghz Rohs Compliant Murata 65AH7724
INDUCTOR, AEC-Q200, 3.8NH, 0402, 5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.8NH, 0402, 5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N8S02DCT-ND 65AH7724
Product Name Fixed Inductors Inductor, Aec-Q200, 3.8Nh, 0402, 5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers