Murata Electronics Fixed Inductors LQG15WH4N3B02D

Description
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH4N3B02DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH4N3B02DCT-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH4N3B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQG15WH4N3B02DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details