Murata Electronics Fixed Inductors LQG15WZ1N0S02D

Description
1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15254-1-ND
Fixed Inductors 490-15254-1-ND
1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15254-2-ND
Fixed Inductors 490-15254-2-ND
1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15254-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15254-6-ND
Fixed Inductors 490-15254-6-ND
1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15254-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details