Murata Electronics Fixed Inductors LQG15WZ15NG02D

Description
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ15NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ15NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 400MA 280 MOHM

FIXED IND 15NH 400MA 280 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ15NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 400MA 280 MOHM

FIXED IND 15NH 400MA 280 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQG15WZ15NG02DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details