Murata Electronics Fixed Inductors LQG15WH2N8C02D

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N8C02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata - 24AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata
24AJ0809
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata 24AJ0809
INDUCTOR, 2.8NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.8NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N8C02DTR-ND 24AJ0809
Product Name Fixed Inductors Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567679P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers