Murata Power Solutions Fixed Inductors LQG15WH2N6S02D

Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N6S02DCT-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N6S02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH2N6S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.6Nh, 0402, 6.5Ghz Rohs Compliant Murata - 65AH7711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.6Nh, 0402, 6.5Ghz Rohs Compliant Murata
65AH7711
Inductor, Aec-Q200, 2.6Nh, 0402, 6.5Ghz Rohs Compliant Murata 65AH7711
INDUCTOR, AEC-Q200, 2.6NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.6NH, 0402, 6.5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N6S02DCT-ND 65AH7711
Product Name Fixed Inductors Inductor, Aec-Q200, 2.6Nh, 0402, 6.5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details