Murata Electronics Fixed Inductors LQG15WH2N1C02D

Description
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N1C02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.1Nh, 8Ghz, 0402 Rohs Compliant Murata - 24AJ0801 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.1Nh, 8Ghz, 0402 Rohs Compliant Murata
24AJ0801
Inductor, 2.1Nh, 8Ghz, 0402 Rohs Compliant Murata 24AJ0801
INDUCTOR, 2.1NH, 8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.1NH, 8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N1C02DTR-ND 24AJ0801
Product Name Fixed Inductors Inductor, 2.1Nh, 8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details