Murata Power Solutions Fixed Inductors LQG15WH3N1S02D

Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N1S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.1Nh, 0402, 6Ghz Rohs Compliant Murata - 65AH7719 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.1Nh, 0402, 6Ghz Rohs Compliant Murata
65AH7719
Inductor, Aec-Q200, 3.1Nh, 0402, 6Ghz Rohs Compliant Murata 65AH7719
INDUCTOR, AEC-Q200, 3.1NH, 0402, 6GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.1NH, 0402, 6GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N1S02DTR-ND 65AH7719
Product Name Fixed Inductors Inductor, Aec-Q200, 3.1Nh, 0402, 6Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers