Murata Electronics Fixed Inductors LQG15WZ2N8B02D

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ2N8B02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ2N8B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.8NH 900MA 80 MOHM

FIXED IND 2.8NH 900MA 80 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ2N8B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.8NH 900MA 80 MOHM

FIXED IND 2.8NH 900MA 80 MOHM

Buy Now Datasheet
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata - 24AJ0928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata
24AJ0928
Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata 24AJ0928
INDUCTOR, 2.8NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.8NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ2N8B02DTR-ND 24AJ0928
Product Name Fixed Inductors Inductor, 2.8Nh, 6.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details