Murata Power Solutions Fixed Inductors LQG15WH0N7S02D

Description
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH0N7S02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N7S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N7S02DCT-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.7Nh, 0402, 15Ghz Rohs Compliant Murata - 65AH7699 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.7Nh, 0402, 15Ghz Rohs Compliant Murata
65AH7699
Inductor, Aec-Q200, 0.7Nh, 0402, 15Ghz Rohs Compliant Murata 65AH7699
INDUCTOR, AEC-Q200, 0.7NH, 0402, 15GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.7NH, 0402, 15GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH0N7S02DTR-ND 65AH7699
Product Name Fixed Inductors Inductor, Aec-Q200, 0.7Nh, 0402, 15Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details