Murata Electronics Fixed Inductors LQG15WH23NG02D

Description
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH23NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 23Nh, 2Ghz, 0402 Rohs Compliant Murata - 24AJ0816 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 23Nh, 2Ghz, 0402 Rohs Compliant Murata
24AJ0816
Inductor, 23Nh, 2Ghz, 0402 Rohs Compliant Murata 24AJ0816
INDUCTOR, 23NH, 2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 23NH, 2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH23NG02DTR-ND 24AJ0816
Product Name Fixed Inductors Inductor, 23Nh, 2Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details