Murata Electronics Fixed Inductors LQG15WH22NG02D

Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH22NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH22NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 230MA 1.1 OHM SMD

FIXED IND 22NH 230MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH22NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 230MA 1.1 OHM SMD

FIXED IND 22NH 230MA 1.1 OHM SMD

Buy Now Datasheet
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata - 24AJ0814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
24AJ0814
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata 24AJ0814
INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH22NG02DTR-ND 24AJ0814
Product Name Fixed Inductors Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-36N 0402CS-36NXJRW , 0402CS-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details