Murata Electronics Fixed Inductors LQG15WZ39NG02D

Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ39NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ39NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 190MA 1.5 OHM SMD

FIXED IND 39NH 190MA 1.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ39NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 190MA 1.5 OHM SMD

FIXED IND 39NH 190MA 1.5 OHM SMD

Buy Now Datasheet
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ0976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ0976
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ0976
INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ39NG02DTR-ND 24AJ0976
Product Name Fixed Inductors Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details