Murata Electronics Fixed Inductors LQG15HZ8N2H02D

Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15177-2-ND
Fixed Inductors 490-15177-2-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15177-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15177-1-ND
Fixed Inductors 490-15177-1-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15177-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15177-6-ND
Fixed Inductors 490-15177-6-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors/Coils/Transformers >> Inductors (SMD) - LQG15HZ8N2H02D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HZ8N2H02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HZ8N2H02D
550mA 8.2nH ±3% 240mΩ 0402 Inductors (SMD) ROHS

550mA 8.2nH ±3% 240mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HZ8N2H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HZ8N2H02D
Fixed Inductors LQG15HZ8N2H02D
FIXED IND 8.2NH 550MA 240MOHM SM

FIXED IND 8.2NH 550MA 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-15177-2-ND LQG15HZ8N2H02D LQG15HZ8N2H02D
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details