Murata Electronics Fixed Inductors LQG15WHR13H02D

Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WHR13H02DTR-ND - DigiKey
Thief River Falls, MN, United States
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1005 Metric)

130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 130Nh, 800Mhz, 0402 Rohs Compliant Murata - 24AJ0779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 130Nh, 800Mhz, 0402 Rohs Compliant Murata
24AJ0779
Inductor, 130Nh, 800Mhz, 0402 Rohs Compliant Murata 24AJ0779
INDUCTOR, 130NH, 800MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 130NH, 800MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WHR13H02DTR-ND 24AJ0779
Product Name Fixed Inductors Inductor, 130Nh, 800Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details