3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
FIXED IND 3NH 900MA 80 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15275-2-ND | LQG15WZ3N0C02D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer |
| Core Material | Air | Air; Air |
| Configuration | Fixed |