Murata Electronics Fixed Inductors LQG15HZ82NJ02D

Description
FIXED IND 82NH 200MA 1.2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 82NH 200MA 1.2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HZ82NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 200MA 1.2 OHM SMD

FIXED IND 82NH 200MA 1.2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ82NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HZ82NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 200MA 1.2 OHM SMD

FIXED IND 82NH 200MA 1.2 OHM SMD

Buy Now Datasheet
SMD 200MA 1.2 OHM Inductor and Choke - 71-LQG15HZ82NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.2 OHM Inductor and Choke
71-LQG15HZ82NJ02D
SMD 200MA 1.2 OHM Inductor and Choke 71-LQG15HZ82NJ02D
FIXED IND 82NH 200MA 1.2 OHM SMD Product overview: LQG15HZ82NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ82NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 200MA 1.2 OHM SMD Product overview: LQG15HZ82NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HZ82NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369666-LQG15HZ82NJ02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369666-LQG15HZ82NJ02D
Inductors, Coils, Chokes - Fixed Inductors 1369666-LQG15HZ82NJ02D
Win Source Part Number: 1369666-LQG15HZ82NJ0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQG15HZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 82 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 700MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369666-LQG15HZ82NJ02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQG15HZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 82 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 700MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQG15HZ82NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HZ82NJ02D
Fixed Inductors LQG15HZ82NJ02D
FIXED IND 82NH 200MA 1.2 OHM SMD

FIXED IND 82NH 200MA 1.2 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HZ82NJ02DCT-ND 71-LQG15HZ82NJ02D 1369666-LQG15HZ82NJ02D LQG15HZ82NJ02D
Product Name Fixed Inductors SMD 200MA 1.2 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers