Murata Power Solutions Fixed Inductors LQG15WH91NJ02D

Description
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH91NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH91NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH91NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 91Nh, 0402, 900Mhz Rohs Compliant Murata - 65AH7744 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 91Nh, 0402, 900Mhz Rohs Compliant Murata
65AH7744
Inductor, Aec-Q200, 91Nh, 0402, 900Mhz Rohs Compliant Murata 65AH7744
INDUCTOR, AEC-Q200, 91NH, 0402, 900MHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 91NH, 0402, 900MHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH91NJ02DTR-ND 65AH7744
Product Name Fixed Inductors Inductor, Aec-Q200, 91Nh, 0402, 900Mhz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details