Murata Electronics Fixed Inductors LQG15WZ20NG02D

Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ20NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ20NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 20NH 260MA 1.1 OHM SMD

FIXED IND 20NH 260MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ20NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 20NH 260MA 1.1 OHM SMD

FIXED IND 20NH 260MA 1.1 OHM SMD

Buy Now Datasheet
Inductor, 20Nh, 2.1Ghz, 0402 Rohs Compliant Murata - 24AJ0934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 20Nh, 2.1Ghz, 0402 Rohs Compliant Murata
24AJ0934
Inductor, 20Nh, 2.1Ghz, 0402 Rohs Compliant Murata 24AJ0934
INDUCTOR, 20NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 20NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ20NG02DTR-ND 24AJ0934
Product Name Fixed Inductors Inductor, 20Nh, 2.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers