Murata Electronics Fixed Inductors LQG15WH27NG02D

Description
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH27NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH27NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 230MA 1.3 OHM SMD

FIXED IND 27NH 230MA 1.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH27NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 27NH 230MA 1.3 OHM SMD

FIXED IND 27NH 230MA 1.3 OHM SMD

Buy Now Datasheet
Inductor, 27Nh, 1.7Ghz, 0402 Rohs Compliant Murata - 24AJ0820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Nh, 1.7Ghz, 0402 Rohs Compliant Murata
24AJ0820
Inductor, 27Nh, 1.7Ghz, 0402 Rohs Compliant Murata 24AJ0820
INDUCTOR, 27NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 27NH, 1.7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH27NG02DTR-ND 24AJ0820
Product Name Fixed Inductors Inductor, 27Nh, 1.7Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details