Murata Electronics SMD 1.2A 30 MOHM Inductor and Choke LQG15WH0N7B02D

Description
FIXED IND 0.7NH 1.2A 30 MOHM SMD Product overview: LQG15WH0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH0N7B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 0.7NH 1.2A 30 MOHM SMD Product overview: LQG15WH0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH0N7B02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2A 30 MOHM Inductor and Choke - 71-LQG15WH0N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 30 MOHM Inductor and Choke
71-LQG15WH0N7B02D
SMD 1.2A 30 MOHM Inductor and Choke 71-LQG15WH0N7B02D
FIXED IND 0.7NH 1.2A 30 MOHM SMD Product overview: LQG15WH0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH0N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 0.7NH 1.2A 30 MOHM SMD Product overview: LQG15WH0N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15WH0N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369511-LQG15WH0N7B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369511-LQG15WH0N7B02D
Inductors, Coils, Chokes - Fixed Inductors 1369511-LQG15WH0N7B02D
Win Source Part Number: 1369511-LQG15WH0N7B0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQG15WH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 0.7 nH Current Rating (Amps): 1.2 A Shielding: Unshielded DC Resistance (DCR): 30mOhm Max Frequency - Self Resonant: 15GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369511-LQG15WH0N7B02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQG15WH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 0.7 nH
Current Rating (Amps): 1.2 A
Shielding: Unshielded
DC Resistance (DCR): 30mOhm Max
Frequency - Self Resonant: 15GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N7B02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N7B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 1.2A 30 MOHM SMD

FIXED IND 0.7NH 1.2A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N7B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 1.2A 30 MOHM SMD

FIXED IND 0.7NH 1.2A 30 MOHM SMD

Buy Now Datasheet
Inductor, 0.7Nh, 15Ghz, 0402 Rohs Compliant Murata - 24AJ0782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.7Nh, 15Ghz, 0402 Rohs Compliant Murata
24AJ0782
Inductor, 0.7Nh, 15Ghz, 0402 Rohs Compliant Murata 24AJ0782
INDUCTOR, 0.7NH, 15GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.7NH, 15GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQG15WH0N7B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15WH0N7B02D
Fixed Inductors LQG15WH0N7B02D
FIXED IND 0.7NH 1.2A 30 MOHM SMD

FIXED IND 0.7NH 1.2A 30 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15WH0N7B02D 1369511-LQG15WH0N7B02D 490-LQG15WH0N7B02DTR-ND 24AJ0782 LQG15WH0N7B02D
Product Name SMD 1.2A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 0.7Nh, 15Ghz, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air
Inductance Range 7.00E-4 microH 7.00E-4 microH 7.00E-4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details