Murata Electronics Fixed Inductors LQG15WZ33NG02D

Description
33nH Unshielded Multilayer Inductor 220mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 220mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ33NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 220mA 1.5Ohm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 220mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ33NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 220MA 1.5 OHM SMD

FIXED IND 33NH 220MA 1.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ33NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33NH 220MA 1.5 OHM SMD

FIXED IND 33NH 220MA 1.5 OHM SMD

Buy Now Datasheet
Inductor, 33Nh, 1.6Ghz, 0402 Rohs Compliant Murata - 24AJ0970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 1.6Ghz, 0402 Rohs Compliant Murata
24AJ0970
Inductor, 33Nh, 1.6Ghz, 0402 Rohs Compliant Murata 24AJ0970
INDUCTOR, 33NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 33NH, 1.6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ33NG02DTR-ND 24AJ0970
Product Name Fixed Inductors Inductor, 33Nh, 1.6Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details