Murata Electronics Fixed Inductors LQG15HZ4N7C02D

Description
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15168-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15168-1-ND
Fixed Inductors 490-15168-1-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15168-2-ND
Fixed Inductors 490-15168-2-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15168-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15168-6-ND
Fixed Inductors 490-15168-6-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15168-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details