Murata Electronics Fixed Inductors LQG15WH8N7G02D

Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH8N7G02DTR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata - 24AJ0866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata
24AJ0866
Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata 24AJ0866
INDUCTOR, 8.7NH, 3.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 8.7NH, 3.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH8N7G02DTR-ND 24AJ0866
Product Name Fixed Inductors Inductor, 8.7Nh, 3.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469835 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers