Murata Electronics Fixed Inductors LQG15WH82NG02D

Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote
Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata LQG15WH82NG02 inductor features an inductance value of 82 nH with a tolerance of ±2%. It operates effectively at a self-resonant frequency of 900 MHz and is suitable for applications requiring high-frequency performance. The inductor is packaged in a compact 0402 (1005) size, measuring 1.0 mm x 0.6 mm x 0.5 mm. It has a rated current of 160 mA based on temperature rise and a maximum DC resistance of 2.3 Ω. The inductor is compliant with RoHS standards, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to 125°C. This product is part of the LQG15WH_02 series and is available in various packaging options, including bulk and tape.

Datasheet Summary
Powered by GS/AI

The Murata LQG15WH82NG02 inductor features an inductance value of 82 nH with a tolerance of ±2%. It operates effectively at a self-resonant frequency of 900 MHz and is suitable for applications requiring high-frequency performance. The inductor is packaged in a compact 0402 (1005) size, measuring 1.0 mm x 0.6 mm x 0.5 mm. It has a rated current of 160 mA based on temperature rise and a maximum DC resistance of 2.3 Ω. The inductor is compliant with RoHS standards, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to 125°C. This product is part of the LQG15WH_02 series and is available in various packaging options, including bulk and tape.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH82NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH82NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 160MA 2.3 OHM SMD

FIXED IND 82NH 160MA 2.3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH82NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 160MA 2.3 OHM SMD

FIXED IND 82NH 160MA 2.3 OHM SMD

Buy Now Datasheet
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata - 24AJ0868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata
24AJ0868
Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata 24AJ0868
INDUCTOR, 82NH, 900MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 900MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH82NG02DTR-ND 24AJ0868
Product Name Fixed Inductors Inductor, 82Nh, 900Mhz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data