Murata Power Solutions Fixed Inductors LQG15WH23NJ02D

Description
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH23NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 23Nh, 0402, 2Ghz Rohs Compliant Murata - 65AH7716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 23Nh, 0402, 2Ghz Rohs Compliant Murata
65AH7716
Inductor, Aec-Q200, 23Nh, 0402, 2Ghz Rohs Compliant Murata 65AH7716
INDUCTOR, AEC-Q200, 23NH, 0402, 2GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 23NH, 0402, 2GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH23NJ02DTR-ND 65AH7716
Product Name Fixed Inductors Inductor, Aec-Q200, 23Nh, 0402, 2Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers