Infineon Technologies AG Single FETs, MOSFETs IRFR5305TRPBF

Description
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR5305PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5305PBFDKR-ND
Single FETs, MOSFETs IRFR5305PBFDKR-ND
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR5305PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5305PBFTR-ND
Single FETs, MOSFETs IRFR5305PBFTR-ND
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR5305PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5305PBFCT-ND
Single FETs, MOSFETs IRFR5305PBFCT-ND
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5305TRPBF - 001283-IRFR5305TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5305TRPBF
001283-IRFR5305TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5305TRPBF 001283-IRFR5305TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001283-IRFR5305TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 110W (Tc) Family Name: IRFR5305 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): ZXMP6A18KTC; TSM680P06CZ C0G; ZXMP6A18K; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 001283-IRFR5305TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Family Name: IRFR5305
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): ZXMP6A18KTC; TSM680P06CZ C0G; ZXMP6A18K;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 8274060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274060
MOSFETs 8274060
HEXFET P-Ch MOSFET 31A 55V DPAK

HEXFET P-Ch MOSFET 31A 55V DPAK

Supplier's Site
MOSFETs - 8274060P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274060P
MOSFETs 8274060P
HEXFET P-Ch MOSFET 31A 55V DPAK

HEXFET P-Ch MOSFET 31A 55V DPAK

Supplier's Site
MOSFETs - 9134789 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134789
MOSFETs 9134789
HEXFET P-Ch MOSFET 31A 55V DPAK

HEXFET P-Ch MOSFET 31A 55V DPAK

Supplier's Site
Singapore, Singapore
55V 31A DPAK MOSFET Transistor
278-IRFR5305TRPBF
55V 31A DPAK MOSFET Transistor 278-IRFR5305TRPBF
MOSFET P-CH 55V 31A DPAK Product overview: IRFR5305TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5305TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 55V 31A DPAK Product overview: IRFR5305TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 31A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 31A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5305TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR5305TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR5305TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR5305TRPBF
MOSFET P-CH 55V 31A DPAK

MOSFET P-CH 55V 31A DPAK

Supplier's Site
Mosfet Transistor, P Channel, -31 A, -55 V, 65 Mohm, -10 V, -4 V Rohs Compliant Infineon - 48W3427 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -31 A, -55 V, 65 Mohm, -10 V, -4 V Rohs Compliant Infineon
48W3427
Mosfet Transistor, P Channel, -31 A, -55 V, 65 Mohm, -10 V, -4 V Rohs Compliant Infineon 48W3427
MOSFET Transistor, P Channel, -31 A, -55 V, 65 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -31 A, -55 V, 65 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR5305TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR5305TRPBF
55V 31A 65mΩ@10V,16A 110W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

55V 31A 65mΩ@10V,16A 110W 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR5305TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR5305TRPBF
Single FETs, MOSFETs IRFR5305TRPBF
MOSFET P-CH 55V 31A DPAK

MOSFET P-CH 55V 31A DPAK

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W - 70017406 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W
70017406
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W 70017406
MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W

MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1 P-CH -55V HEXFET 65mOhms 42nC

MOSFET 1 P-CH -55V HEXFET 65mOhms 42nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR5305PBFDKR-ND 001283-IRFR5305TRPBF 8274060 8274060P 278-IRFR5305TRPBF IRFR5305TRPBF 48W3427 IRFR5305TRPBF IRFR5305TRPBF 70017406 IRFR5305TRPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5305TRPBF MOSFETs MOSFETs 55V 31A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, P Channel, -31 A, -55 V, 65 Mohm, -10 V, -4 V Rohs Compliant Infineon Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -55V;RDS(ON) 0.065Ohm;ID -31A;D-Pak (TO-252AA);PD 110W MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 Tape & Reel (TR) 63 nC @ 10 V TO-3; TO-252 (DPAK) TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
V(BR)DSS 55 volts 55 volts 55 volts 55 volts -55 volts
PD 110000 milliwatts 110 milliwatts 110000 milliwatts 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data