Infineon Technologies AG 150V 18A DPAK MOSFET Transistor IRFR18N15DTRLP

Description
MOSFET N-CH 150V 18A DPAK Product overview: IRFR18N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR18N15DTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 18A DPAK Product overview: IRFR18N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR18N15DTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 18A DPAK MOSFET Transistor
278-IRFR18N15DTRLP
150V 18A DPAK MOSFET Transistor 278-IRFR18N15DTRLP
MOSFET N-CH 150V 18A DPAK Product overview: IRFR18N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR18N15DTRLP can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 18A DPAK Product overview: IRFR18N15DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 18A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR18N15DTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR18N15DTRLP - 284394-IRFR18N15DTRLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR18N15DTRLP
284394-IRFR18N15DTRLP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR18N15DTRLP 284394-IRFR18N15DTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 284394-IRFR18N15DTRL P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 900pF @ 25V Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 284394-IRFR18N15DTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 900pF @ 25V
Maximum Rds On at Id,Vgs: 125 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR18N15DTRLP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR18N15DTRLP-ND
Single FETs, MOSFETs IRFR18N15DTRLP-ND
N-Channel 150V 18A (Tc) Surface Mount D-Pak

N-Channel 150V 18A (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR18N15DTRLP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR18N15DTRLP
Single FETs, MOSFETs IRFR18N15DTRLP
HEXFET SMPS POWER MOSFET

HEXFET SMPS POWER MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR18N15DTRLP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR18N15DTRLP
Single FETs, MOSFETs IRFR18N15DTRLP
MOSFET N-CH 150V 18A DPAK

MOSFET N-CH 150V 18A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR18N15DTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR18N15DTRLP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR18N15DTRLP
MOSFET N-CH 150V 18A DPAK

MOSFET N-CH 150V 18A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PLANAR_MOSFETS

MOSFET PLANAR_MOSFETS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFR18N15DTRLP 284394-IRFR18N15DTRLP IRFR18N15DTRLP-ND IRFR18N15DTRLP IRFR18N15DTRLP IRFR18N15DTRLP
Product Name 150V 18A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR18N15DTRLP Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFR3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers