Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065579-IRFR3505TRRP
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 55 V
Number of Elements: 1
Power Dissipation: 140 W
Number of Pins: 3
Rise Time: 74 ns
Fall Time: 54 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Alternative Parts (Cross-Reference): IRFR3505TRRPBFIRFR35
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 13 ns
Continuous Drain Current (ID): 71 A
Turn-Off Delay Time: 43 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1065579-IRFR3505TRRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3505TRRPBF |
| PD | 140000 milliwatts |