Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N15DTRPBF IRFR13N15DTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047024-IRFR13N15DTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Family Name: IRFR13N15D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 8.3A, 10V Alternative Parts (Cross-Reference): FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Introduction Date: July 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047024-IRFR13N15DTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Family Name: IRFR13N15D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 8.3A, 10V Alternative Parts (Cross-Reference): FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Introduction Date: July 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N15DTRPBF - 1047024-IRFR13N15DTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N15DTRPBF
1047024-IRFR13N15DTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N15DTRPBF 1047024-IRFR13N15DTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047024-IRFR13N15DTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 86W (Tc) Family Name: IRFR13N15D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 620pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 180 mOhm @ 8.3A, 10V Alternative Parts (Cross-Reference): FQD16N15TM; FQD16N15TM_NL; FQD16N15TF; Introduction Date: July 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047024-IRFR13N15DTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 86W (Tc)
Family Name: IRFR13N15D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 620pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 8.3A, 10V
Alternative Parts (Cross-Reference): FQD16N15TM; FQD16N15TM_NL; FQD16N15TF;
Introduction Date: July 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR13N15DTRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR13N15DTRPBF-ND
Single FETs, MOSFETs IRFR13N15DTRPBF-ND
N-Channel 150V 14A (Tc) 86W (Tc) Surface Mount D-Pak

N-Channel 150V 14A (Tc) 86W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
150V 14A DPAK MOSFET Transistor
278-IRFR13N15DTRPBF
150V 14A DPAK MOSFET Transistor 278-IRFR13N15DTRPBF
MOSFET N-CH 150V 14A DPAK Product overview: IRFR13N15DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR13N15DTRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 14A DPAK Product overview: IRFR13N15DTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 14A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 14A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR13N15DTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR13N15DTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR13N15DTRPBF
Single FETs, MOSFETs IRFR13N15DTRPBF
MOSFET N-CH 150V 14A DPAK

MOSFET N-CH 150V 14A DPAK

Supplier's Site Datasheet
Transistor - 17445072 - Radwell International
Willingboro, NJ, United States
Transistor
17445072
Transistor 17445072
PRICE/EA (MIN PURCH= 6000) N CHANNEL MOSFET, 150V, 14A; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:150V;. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 6000) N CHANNEL MOSFET, 150V, 14A; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:150V;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR13N15DTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR13N15DTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR13N15DTRPBF
MOSFET N-CH 150V 14A DPAK

MOSFET N-CH 150V 14A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 150V 14A 180mOhm 19nC

MOSFET MOSFT 150V 14A 180mOhm 19nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047024-IRFR13N15DTRPBF IRFR13N15DTRPBF-ND 278-IRFR13N15DTRPBF IRFR13N15DTRPBF 17445072 IRFR13N15DTRPBF IRFR13N15DTRPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR13N15DTRPBF Single FETs, MOSFETs 150V 14A DPAK MOSFET Transistor Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 150 volts 150 volts
PD 86000 milliwatts 86000 milliwatts 86000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers