Infineon Technologies AG Single FETs, MOSFETs IRFS33N15DPBF

Description
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS33N15DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS33N15DPBF-ND
Single FETs, MOSFETs IRFS33N15DPBF-ND
N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK

N-Channel 150V 33A (Tc) 3.8W (Ta), 170W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS33N15DPBF - 069579-IRFS33N15DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS33N15DPBF
069579-IRFS33N15DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS33N15DPBF 069579-IRFS33N15DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069579-IRFS33N15DPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 90nC @ 10V Max Input Capacitance: 2020pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 56 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069579-IRFS33N15DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 2020pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 56 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
150V 33A MOSFET Transistor
278-IRFS33N15DPBF
150V 33A MOSFET Transistor 278-IRFS33N15DPBF
MOSFET N-CH 150V 33A D2PAK Product overview: IRFS33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS33N15DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 33A D2PAK Product overview: IRFS33N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS33N15DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS33N15DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS33N15DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS33N15DPBF
MOSFET N-CH 150V 33A D2PAK

MOSFET N-CH 150V 33A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFS33N15DPBF-ND 069579-IRFS33N15DPBF 278-IRFS33N15DPBF IRFS33N15DPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS33N15DPBF 150V 33A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tube TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data