Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4321-7PPBF IRFS4321-7PPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 875178-IRFS4321-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 86A (Tc) 350W (Tc) Surface Mount D2PAK (7-Lead) Package: Tube Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: D2PAK (7-Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 875178-IRFS4321-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 86A (Tc) 350W (Tc) Surface Mount D2PAK (7-Lead) Package: Tube Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: D2PAK (7-Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4321-7PPBF - 875178-IRFS4321-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4321-7PPBF
875178-IRFS4321-7PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4321-7PPBF 875178-IRFS4321-7PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 875178-IRFS4321-7PPB F Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 86A (Tc) 350W (Tc) Surface Mount D2PAK (7-Lead) Package: Tube Package: TO-263-7, D2Pak (6 Leads + Tab) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: D2PAK (7-Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875178-IRFS4321-7PPBF
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 86A (Tc) 350W (Tc) Surface Mount D2PAK (7-Lead)
Package: Tube
Package: TO-263-7, D2Pak (6 Leads + Tab)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (7-Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
150V 86A MOSFET Transistor - 278-IRFS4321-7PPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 86A MOSFET Transistor
278-IRFS4321-7PPBF
150V 86A MOSFET Transistor 278-IRFS4321-7PPBF
MOSFET N-CH 150V 86A D2PAK Product overview: IRFS4321-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4321-7PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 86A D2PAK Product overview: IRFS4321-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 86A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 86A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4321-7PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS4321-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS4321-7PPBF
MOSFET N-CH 150V 86A D2PAK

MOSFET N-CH 150V 86A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 875178-IRFS4321-7PPBF 278-IRFS4321-7PPBF IRFS4321-7PPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4321-7PPBF 150V 86A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
30V 3.5A 2.3A SOIC MOSFET Transistor - 289-AUIRF9952QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
PD 2000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details