Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3706CPBF IRFR3706CPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047047-IRFR3706CPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047047-IRFR3706CPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3706CPBF - 1047047-IRFR3706CPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3706CPBF
1047047-IRFR3706CPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3706CPBF 1047047-IRFR3706CPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047047-IRFR3706CPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 88W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 35nC @ 4.5V Max Input Capacitance: 2410pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047047-IRFR3706CPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 88W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 2410pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 9 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFR3706CPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3706CPBF-ND
Single FETs, MOSFETs IRFR3706CPBF-ND
N-Channel 20V 75A (Tc) 88W (Tc) Surface Mount D-Pak

N-Channel 20V 75A (Tc) 88W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
20V 75A DPAK MOSFET Transistor
278-IRFR3706CPBF
20V 75A DPAK MOSFET Transistor 278-IRFR3706CPBF
MOSFET N-CH 20V 75A DPAK Product overview: IRFR3706CPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3706CPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 75A DPAK Product overview: IRFR3706CPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3706CPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3706CPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3706CPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3706CPBF
MOSFET N-CH 20V 75A DPAK

MOSFET N-CH 20V 75A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047047-IRFR3706CPBF IRFR3706CPBF-ND 278-IRFR3706CPBF IRFR3706CPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3706CPBF Single FETs, MOSFETs 20V 75A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 20 volts
PD 88000 milliwatts 88000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3006-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers