MOSFET N-CH 100V 16A DPAK Product overview: IRFR3910TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3910TRL can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 805566-IRFR3910TRL
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 79W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 115mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 640pF at 25V
Current - Continuous Drain (Id) at 25°C: 16A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±20V
N-Channel 100V 16A (Tc) 79W (Tc) Surface Mount D-Pak
MOSFET N-CH 100V 16A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-IRFR3910TRL | 805566-IRFR3910TRL | IRFR3910TRL-ND | IRFR3910TRL |
| Product Name | 100V 16A DPAK MOSFET Transistor | FETs - Single - IRFR3910TRL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 79000 milliwatts | 79000 milliwatts |