Manufacturer: Infineon Technologies
Win Source Part Number: 1047092-IRFR7746TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 99W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 3.7V @ 100μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 3107pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.2 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
N-Channel 75V 56A (Tc) 99W (Tc) Surface Mount PG-TO252-3
MOSFET N-CH 75V 56A DPAK Product overview: IRFR7746TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR7746TRPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 56A DPAK
MOSFET 75V Single N-Channel HEXFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047092-IRFR7746TRPBF | IRFR7746TRPBFTR-ND | 278-IRFR7746TRPBF | IRFR7746TRPBF | IRFR7746TRPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR7746TRPBF | Single FETs, MOSFETs | 75V 56A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 75 volts | 75 volts | |||
| PD | 99000 milliwatts | 99000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |