Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3103 IRFR3103

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047035-IRFR3103 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047035-IRFR3103 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3103 - 1047035-IRFR3103 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3103
1047035-IRFR3103
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3103 1047035-IRFR3103
Manufacturer: Infineon Technologies Win Source Part Number: 1047035-IRFR3103 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 170pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1047035-IRFR3103
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 170pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
400V 1.7A DPAK MOSFET Transistor
278-IRFR3103
400V 1.7A DPAK MOSFET Transistor 278-IRFR3103
MOSFET N-CH 400V 1.7A DPAK Product overview: IRFR3103 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3103 can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 1.7A DPAK Product overview: IRFR3103 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 1.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR3103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR3103-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR3103-ND
Single FETs, MOSFETs IRFR3103-ND
N-Channel 400V 1.7A (Ta) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

N-Channel 400V 1.7A (Ta) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR3103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR3103
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR3103
MOSFET N-CH 400V 1.7A DPAK

MOSFET N-CH 400V 1.7A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1047035-IRFR3103 278-IRFR3103 IRFR3103-ND IRFR3103
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR3103 400V 1.7A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4310Z - 912284-AUIRFP4310Z - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; PG-TO247-3
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details