Infineon Technologies AG Single FETs, MOSFETs IRFR120ZPBF

Description
N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR120ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR120ZPBF-ND
Single FETs, MOSFETs IRFR120ZPBF-ND
N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak

N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
100V 8.7A DPAK MOSFET Transistor
278-IRFR120ZPBF
100V 8.7A DPAK MOSFET Transistor 278-IRFR120ZPBF
MOSFET N-CH 100V 8.7A DPAK Product overview: IRFR120ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8.7A DPAK Product overview: IRFR120ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.7A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.7A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR120ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120ZPBF - 1047021-IRFR120ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120ZPBF
1047021-IRFR120ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120ZPBF 1047021-IRFR120ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047021-IRFR120ZPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8.7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 310pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047021-IRFR120ZPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8.7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 310pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR120ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR120ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR120ZPBF
MOSFET N-CH 100V 8.7A DPAK

MOSFET N-CH 100V 8.7A DPAK

Supplier's Site
N Channel Mosfet, 100V, 8.7A, D-Pak; Channel Type Infineon - 31K1966 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 8.7A, D-Pak; Channel Type Infineon
31K1966
N Channel Mosfet, 100V, 8.7A, D-Pak; Channel Type Infineon 31K1966
N CHANNEL MOSFET, 100V, 8.7A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 8.7A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:8.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR120ZPBF-ND 278-IRFR120ZPBF 1047021-IRFR120ZPBF IRFR120ZPBF 31K1966
Product Name Single FETs, MOSFETs 100V 8.7A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR120ZPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 100V, 8.7A, D-Pak; Channel Type Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tube SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
PD 35000 milliwatts 35000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products