Manufacturer: Infineon Technologies
Win Source Part Number: 1047074-IRFR4510TRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 143W (Tc)
Family Name: IRFR4510
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 3031pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 13.9 mOhm @ 38A, 10V
Alternative Parts (Cross-Reference): RD3P08BBDTL; STD70N10F4; STD85N10F7AG; AOD2908;
Introduction Date: May 02, 2012
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-Channel HEXFET 100V 63A D-PAK
MOSFET N-Channel HEXFET 100V 63A D-PAK
MOSFET N-Channel HEXFET 100V 63A D-PAK
N-Channel 100V 56A (Tc) 143W (Tc) Surface Mount D-Pak
N-Channel 100V 56A (Tc) 143W (Tc) Surface Mount D-Pak
N-Channel 100V 56A (Tc) 143W (Tc) Surface Mount D-Pak
MOSFET N CH 100V 56A DPAK Product overview: IRFR4510TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4510TRPBF can be used for catalog matching and distributor lookup.
MOSFET N CH 100V 56A DPAK
MOSFET 100V 63A 13.9mOhm HEXFET 143W 54nC
MOSFET N CH 100V 56A DPAK
MOSFET, N-CH, 100V, 56A, 175DEG C, 143W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:56A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1047074-IRFR4510TRPBF | 9155011P | 9155011 | IRFR4510TRPBFTR-ND | 278-IRFR4510TRPBF | IRFR4510TRPBF | IRFR4510TRPBF | IRFR4510TRPBF | 55W4111 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4510TRPBF | MOSFETs | MOSFETs | Single FETs, MOSFETs | 100V 56A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 56A, 175Deg C, 143W; Channel Type Infineon |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||||
| PD | 143000 milliwatts | 143 milliwatts | 143000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Package Type | SOT3; TO-252 (DPAK); D-Pak | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 |