Infineon Technologies AG Single FETs, MOSFETs IRFR4105ZTRR

Description
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR4105ZTRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4105ZTRR-ND
Single FETs, MOSFETs IRFR4105ZTRR-ND
N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

N-Channel 55V 30A (Tc) 48W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR4105ZTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR4105ZTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR4105ZTRR
MOSFET N-CH 55V 30A DPAK

MOSFET N-CH 55V 30A DPAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRFR4105ZTRR-ND IRFR4105ZTRR
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers