Infineon Technologies AG Single FETs, MOSFETs IRFR15N20DTRLP

Description
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR15N20DTRLP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR15N20DTRLP-ND
Single FETs, MOSFETs IRFR15N20DTRLP-ND
N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-Pak

N-Channel 200V 17A (Tc) 3W (Ta), 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRLP - 040736-IRFR15N20DTRLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRLP
040736-IRFR15N20DTRLP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRLP 040736-IRFR15N20DTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 040736-IRFR15N20DTRL P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3W (Ta), 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 910pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 040736-IRFR15N20DTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 910pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 165 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 17A DPAK MOSFET Transistor
278-IRFR15N20DTRLP
200V 17A DPAK MOSFET Transistor 278-IRFR15N20DTRLP
MOSFET N-CH 200V 17A DPAK Product overview: IRFR15N20DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR15N20DTRLP can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 17A DPAK Product overview: IRFR15N20DTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR15N20DTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR15N20DTRLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR15N20DTRLP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR15N20DTRLP
MOSFET N-CH 200V 17A DPAK

MOSFET N-CH 200V 17A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR15N20DTRLP-ND 040736-IRFR15N20DTRLP 278-IRFR15N20DTRLP IRFR15N20DTRLP
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR15N20DTRLP 200V 17A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data