Infineon Technologies AG Single FETs, MOSFETs IRFR1018EPBF

Description
N-Channel 60V 56A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 60V 56A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR1018EPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR1018EPBF-ND
Single FETs, MOSFETs IRFR1018EPBF-ND
N-Channel 60V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 60V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
60V 56A DPAK MOSFET Transistor
278-IRFR1018EPBF
60V 56A DPAK MOSFET Transistor 278-IRFR1018EPBF
MOSFET N-CH 60V 56A DPAK Product overview: IRFR1018EPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1018EPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 56A DPAK Product overview: IRFR1018EPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR1018EPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1018EPBF - 205384-IRFR1018EPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1018EPBF
205384-IRFR1018EPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1018EPBF 205384-IRFR1018EPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205384-IRFR1018EPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 100μA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 2290pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.4 mOhm @ 47A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205384-IRFR1018EPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 2290pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 47A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR1018EPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR1018EPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR1018EPBF
MOSFET N-CH 60V 56A DPAK

MOSFET N-CH 60V 56A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFR1018EPBF-ND 278-IRFR1018EPBF 205384-IRFR1018EPBF IRFR1018EPBF
Product Name Single FETs, MOSFETs 60V 56A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR1018EPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tube SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers