Infineon Technologies AG Single FETs, MOSFETs IRFS3004-7PPBF

Description
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet
Description
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS3004-7PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS3004-7PPBF-ND
Single FETs, MOSFETs IRFS3004-7PPBF-ND
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Singapore, Singapore
40V 240A MOSFET Transistor
278-IRFS3004-7PPBF
40V 240A MOSFET Transistor 278-IRFS3004-7PPBF
MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004-7PPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 240A D2PAK Product overview: IRFS3004-7PPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 240A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 240A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3004-7PPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004-7PPBF - 1047116-IRFS3004-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004-7PPBF
1047116-IRFS3004-7PPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004-7PPBF 1047116-IRFS3004-7PPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047116-IRFS3004-7PP BF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK (7-Lead) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 240A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9130pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.25 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1047116-IRFS3004-7PPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK (7-Lead)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 240A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9130pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.25 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS3004-7PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS3004-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS3004-7PPBF
MOSFET N-CH 40V 240A D2PAK

MOSFET N-CH 40V 240A D2PAK

Supplier's Site
MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7 - 70019191 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7
70019191
MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7 70019191
MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7

MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS3004-7PPBF-ND 278-IRFS3004-7PPBF 1047116-IRFS3004-7PPBF IRFS3004-7PPBF 70019191
Product Name Single FETs, MOSFETs 40V 240A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3004-7PPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, 40V, 240A, 1.2 mOhm, 160 nC Qg,D2PAK-7
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB Tube TO-263; SOT3; D2PAK (7-Lead) TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
PD 380000 milliwatts 380000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products