MOSFET N-CH 75V 195A D2PAK Product overview: IRFS3107TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS3107TRLPBF can be used for catalog matching and distributor lookup.
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 746311-IRFS3107TRLPB
Manufacturer Homepage: www.irf.com
Reference case: TO263
Reference Date Code: 1338+
Alternative Parts (Cross-Reference): FDB031N08; IRFS3107PbF; IPB031NE7N3 G;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 195A D2PAK
MOSFET N-CH 75V 195A D2PAK
MOSFET MOSFT 75V 230A 3mOhm 160nC Qg
MOSFET, N-CH, 75V, 195A, TO-263AB; Transistor Polarity:N Channel; Continuous Drain Current Id:195A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFS3107TRLPBF | IRFS3107TRLPBFDKR-ND | 746311-IRFS3107TRLPBF | IRFS3107TRLPBF | IRFS3107TRLPBF | IRFS3107TRLPBF | 13AC9151 |
| Product Name | 75V 195A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS3107TRLPBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 75V, 195A, To-263Ab; Transistor Polarity Infineon |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 75 volts | 75 volts | |||||
| PD | 370 milliwatts | 370000 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |